Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015761-RPIXP2850BB
Mounting: SMD (SMT)
Categories: OEM Parts(O-R)
Case / Package: FCBGA
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.465 V
Min Supply Voltage: 1.235 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1015761-RPIXP2850BB |
| Product Name | OEM Parts - OEM Parts (O - R) - RPIXP2850BB |