Intel Corporation Embedded - Embedded - Microprocessors - RPIXP2800BB RPIXP2800BB

Description
Manufacturer: Intel Win Source Part Number: 298583-RPIXP2800BB Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 298583-RPIXP2800BB Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - RPIXP2800BB - 298583-RPIXP2800BB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - RPIXP2800BB
298583-RPIXP2800BB
Embedded - Embedded - Microprocessors - RPIXP2800BB 298583-RPIXP2800BB
Manufacturer: Intel Win Source Part Number: 298583-RPIXP2800BB Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 298583-RPIXP2800BB
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
1.3V 1.5V 2.5V Embedded Microprocessor MPU - 694-RPIXP2800BB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.3V 1.5V 2.5V Embedded Microprocessor MPU
694-RPIXP2800BB
1.3V 1.5V 2.5V Embedded Microprocessor MPU 694-RPIXP2800BB
Network Proc 1.3V/1.5V/2.5V/3.3V 700MHz 1356-Pin FCBGA Product overview: RPIXP2800BB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 1.5V, 2.5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.3V, 1.5V, 2.5V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RPIXP2800BB can be used for catalog matching and distributor lookup.

Network Proc 1.3V/1.5V/2.5V/3.3V 700MHz 1356-Pin FCBGA Product overview: RPIXP2800BB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 1.5V, 2.5V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.3V, 1.5V, 2.5V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RPIXP2800BB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - RPIXP2800BB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
RPIXP2800BB
Microprocessors RPIXP2800BB
Intel® IXP2800 Microprocessor IC IXP2800 1 Core, 32-Bit 1.4GHz 1356-FCBGA (37.5x37.5)

Intel® IXP2800 Microprocessor IC IXP2800 1 Core, 32-Bit 1.4GHz 1356-FCBGA (37.5x37.5)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
RPIXP2800BB
Integrated Circuits (ICs) - Embedded - Microprocessors RPIXP2800BB
IC MPU IXP2800 1.4GHZ 1356FCBGA

IC MPU IXP2800 1.4GHZ 1356FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 298583-RPIXP2800BB 694-RPIXP2800BB RPIXP2800BB RPIXP2800BB
Product Name Embedded - Embedded - Microprocessors - RPIXP2800BB 1.3V 1.5V 2.5V Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Supply Voltage 1.3
Pin Count 1356
Clock Speed 66 MHz 1400 MHz 1400 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZWT3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Intel® Celeron® Processor 2981U (2M Cache, 1.60 GHz) - 2981U - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1600 MHz
View Details
Microprocessors - ATSAMA5D43B-CURTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
5 suppliers