Intel Corporation Integrated Circuits (ICs) - Embedded - Microprocessors RK80546KG0801M

Description
Win Source Part Number: 1221947-RK80546KG080 1M Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Intel Other Names: 2156-RK80546KG0801M, IRCINTRK80546KG0801M Base Product Number: RK80546KG RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1221947-RK80546KG080 1M Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Intel Other Names: 2156-RK80546KG0801M, IRCINTRK80546KG0801M Base Product Number: RK80546KG RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1221947-RK80546KG0801M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1221947-RK80546KG0801M
Integrated Circuits (ICs) - Embedded - Microprocessors 1221947-RK80546KG0801M
Win Source Part Number: 1221947-RK80546KG080 1M Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Intel Other Names: 2156-RK80546KG0801M, IRCINTRK80546KG0801M Base Product Number: RK80546KG RoHS Status: RoHS non-compliant

Win Source Part Number: 1221947-RK80546KG0801M
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 0000.00.0000
Mfr: Intel
Other Names: 2156-RK80546KG0801M,IRCINTRK80546KG0801M
Base Product Number: RK80546KG
RoHS Status: RoHS non-compliant

Buy Now Datasheet
3GHZ Embedded Microprocessor MPU - 694-RK80546KG0801M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3GHZ Embedded Microprocessor MPU
694-RK80546KG0801M
3GHZ Embedded Microprocessor MPU 694-RK80546KG0801M
IC MPU 1 3GHZ 604PPGA Product overview: RK80546KG0801M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RK80546KG0801M can be used for catalog matching and distributor lookup.

IC MPU 1 3GHZ 604PPGA Product overview: RK80546KG0801M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RK80546KG0801M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - RK80546KG0801M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
RK80546KG0801M
Microprocessors RK80546KG0801M
Intel® Xeon® Processor Microprocessor IC 1 1 Core, 64-Bit 3GHz 604-PPGA

Intel® Xeon® Processor Microprocessor IC 1 1 Core, 64-Bit 3GHz 604-PPGA

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microprocessors
RK80546KG0801M
Integrated Circuits (ICs) - Embedded - Microprocessors RK80546KG0801M
IC MPU 1 3GHZ 604PPGA

IC MPU 1 3GHZ 604PPGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1221947-RK80546KG0801M 694-RK80546KG0801M RK80546KG0801M RK80546KG0801M
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors 3GHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Architecture RISC
Package Type Other; Bulk Other; 604-PGA Other; 604-PGA
Operating Temperature 72 C (162 F) 72 C (162 F) 72 C (162 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZ30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - AM29000-16KC/W - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29000
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details