Win Source Part Number: 955138-RK80532RC0641
Series: *
Categories: Embedded - Microprocessors
Microprocessor, 32-Bit, 2600MHz, CMOS, CPGA478, FLIP CHIP, PGA2-478 Product overview: RK80532RC064128 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 2600MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 2600MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RK80532RC064128 can be used for catalog matching and distributor lookup.
IC MPU 1 2.6GHZ 478FCPGA
Intel® Celeron® Processor Microprocessor IC 1 1 Core, 32-Bit 2.6GHz 478-FCPGA (35x35)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 955138-RK80532RC064128 | 694-RK80532RC064128 | RK80532RC064128 | RK80532RC064128 |
| Product Name | Embedded - Embedded - Microprocessors - RK80532RC064128 | 32-bit 2600MHz Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Supply Voltage | 1.5 | |||
| Pin Count | 478 | |||
| Clock Speed | 100 MHz | 2600 MHz | 2600 MHz |