Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 960987-RK80532PG0805
Frequency: 3 GHz
Number of Pins: 478
Categories: OEM Parts(O-R)
Max Frequency: 3 GHz
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Data Bus Width: 64 b
Mount: Through Hole
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 960987-RK80532PG080512SL6WK |
| Product Name | OEM Parts - OEM Parts (O - R) - RK80532PG080512SL6WK |