Intel Corporation Embedded - Embedded - Microprocessors - RK80532EC025512SL6XK RK80532EC025512SL6XK

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015017-RK80532EC025 512SL6XK Packaging: Bulk Voltage: 1.3 V Frequency: 1.6 GHz Operating Supply Voltage: 1.3 V Number of Pins: 604 Categories: Embedded - Microprocessors Max Frequency: 1.6 GHz Alternative Parts (Cross-Reference): RK80532EC025512SL6XK RK80532EC025512(SL6X K); RK80532EC025512S L6XK; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015017-RK80532EC025 512SL6XK Packaging: Bulk Voltage: 1.3 V Frequency: 1.6 GHz Operating Supply Voltage: 1.3 V Number of Pins: 604 Categories: Embedded - Microprocessors Max Frequency: 1.6 GHz Alternative Parts (Cross-Reference): RK80532EC025512SL6XK RK80532EC025512(SL6X K); RK80532EC025512S L6XK; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - RK80532EC025512SL6XK - 1015017-RK80532EC025512SL6XK - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - RK80532EC025512SL6XK
1015017-RK80532EC025512SL6XK
Embedded - Embedded - Microprocessors - RK80532EC025512SL6XK 1015017-RK80532EC025512SL6XK
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015017-RK80532EC025 512SL6XK Packaging: Bulk Voltage: 1.3 V Frequency: 1.6 GHz Operating Supply Voltage: 1.3 V Number of Pins: 604 Categories: Embedded - Microprocessors Max Frequency: 1.6 GHz Alternative Parts (Cross-Reference): RK80532EC025512SL6XK RK80532EC025512(SL6X K); RK80532EC025512S L6XK; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015017-RK80532EC025512SL6XK
Packaging: Bulk
Voltage: 1.3 V
Frequency: 1.6 GHz
Operating Supply Voltage: 1.3 V
Number of Pins: 604
Categories: Embedded - Microprocessors
Max Frequency: 1.6 GHz
Alternative Parts (Cross-Reference): RK80532EC025512SL6XKRK80532EC025512(SL6XK); RK80532EC025512S L6XK;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant

Buy Now
1.6GHz Embedded Microprocessor MPU - 694-RK80532EC025512SL6XK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6GHz Embedded Microprocessor MPU
694-RK80532EC025512SL6XK
1.6GHz Embedded Microprocessor MPU 694-RK80532EC025512SL6XK
MPU Xeon™ Processor NetBurst 1.6GHz 604-Pin FCmPGA2 Product overview: RK80532EC025512SL6XK from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.6GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RK80532EC025512S L6XK can be used for catalog matching and distributor lookup.

MPU Xeon™ Processor NetBurst 1.6GHz 604-Pin FCmPGA2 Product overview: RK80532EC025512SL6XK from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.6GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RK80532EC025512SL6XK can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1015017-RK80532EC025512SL6XK 694-RK80532EC025512SL6XK
Product Name Embedded - Embedded - Microprocessors - RK80532EC025512SL6XK 1.6GHz Embedded Microprocessor MPU
Pin Count 604 604
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAAR21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - AT91SAM9260B-QU-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details
6 suppliers