Microprocessor, 32-Bit, 1300MHz, CMOS, CPGA370, FCPGA2-370 Product overview: RK80530RY013256 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1300MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1300MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RK80530RY013256 can be used for catalog matching and distributor lookup.
Win Source Part Number: 955357-RK80530RY0132
Series: *
Categories: Embedded - Microprocessors
IC MPU 1 1.3GHZ 370PPGA
Intel® Celeron® Processor Microprocessor IC 1 1 Core, 32-Bit 1.3GHz 370-PPGA (49x49)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-RK80530RY013256 | 955357-RK80530RY013256 | RK80530RY013256 | RK80530RY013256 |
| Product Name | 32-bit 1300MHz Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - RK80530RY013256 | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Supply Voltage | 1.5 | |||
| Pin Count | 370 | |||
| Clock Speed | 100 MHz | 1300 MHz | 1300 MHz |