Intel Corporation Integrated Circuits (ICs) - Embedded - Microprocessors RJ80535GC0211M

Description
Win Source Part Number: 1012966-RJ80535GC021 1M Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 60 pct. MSL Level: Vendor Undefined REACH Status: REACH Affected Mfr: Intel Other Names: 2156-RJ80535GC0211M- 544
Request a Quote Datasheet
Description
Win Source Part Number: 1012966-RJ80535GC021 1M Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 60 pct. MSL Level: Vendor Undefined REACH Status: REACH Affected Mfr: Intel Other Names: 2156-RJ80535GC0211M- 544
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1012966-RJ80535GC0211M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1012966-RJ80535GC0211M
Integrated Circuits (ICs) - Embedded - Microprocessors 1012966-RJ80535GC0211M
Win Source Part Number: 1012966-RJ80535GC021 1M Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 60 pct. MSL Level: Vendor Undefined REACH Status: REACH Affected Mfr: Intel Other Names: 2156-RJ80535GC0211M- 544

Win Source Part Number: 1012966-RJ80535GC0211M
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 60 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Affected
Mfr: Intel
Other Names: 2156-RJ80535GC0211M-544

Buy Now Datasheet
Embedded Microprocessor MPU - 694-RJ80535GC0211M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-RJ80535GC0211M
Embedded Microprocessor MPU 694-RJ80535GC0211M
RISC MICROPROCESSOR, 64-BIT, 150 Product overview: RJ80535GC0211M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RJ80535GC0211M can be used for catalog matching and distributor lookup.

RISC MICROPROCESSOR, 64-BIT, 150 Product overview: RJ80535GC0211M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RJ80535GC0211M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microprocessors
RJ80535GC0211M
Integrated Circuits (ICs) - Embedded - Microprocessors RJ80535GC0211M
RISC MICROPROCESSOR, 64-BIT, 150

RISC MICROPROCESSOR, 64-BIT, 150

Supplier's Site
Microprocessors - RJ80535GC0211M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
RJ80535GC0211M
Microprocessors RJ80535GC0211M
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1012966-RJ80535GC0211M 694-RJ80535GC0211M RJ80535GC0211M RJ80535GC0211M
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Architecture RISC RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBPA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
 - C8231A-8 - Rochester Electronics
Specs
Data Bus 8-Bit; 8-Bit
Package Type DIP; Other; CDIP24
View Details
4 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details