Manufacturer: Intel
Win Source Part Number: 210766-RJ80530VY4002
Category: Integrated Circuits(ICs)
Family: Embedded - Microprocessors
Series: Celeron
Packaging: Tray
Operating Temperature Range: 0°C ~ 100°C (TJ)
Speed: 400MHz
Graphics Acceleration: No
Package: 479-BBGA, FCBGA
Manufacturer Device Package: Micro FC-BGA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 210766-RJ80530VY400256/SL6SE |
| Product Name | Integrated Circuits(ICs) |