Microprocessor, 32-Bit, 866MHz, CMOS, CPGA478, MICRO, FCPGA-478 Product overview: RJ80530LZ866512 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 866MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 866MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RJ80530LZ866512 can be used for catalog matching and distributor lookup.
IC MPU 2 866MHZ PBGA479
Mobile Intel® Pentium® III Processor Microprocessor IC 2 1 Core, 32-Bit 866MHz 479-PBGA (35x35)
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-RJ80530LZ866512 | RJ80530LZ866512 | RJ80530LZ866512 |
| Product Name | 32-bit 866MHz Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |
| Supply Voltage | 1.15 | ||
| Pin Count | 478 | ||
| Clock Speed | 133 MHz | 866 MHz | 866 MHz |