RH80536GE051MS L7VB -- INTEGRATED CIRCUITS (ICS) - EMBEDDED - MICROPROCESSORS
Intel Corporation
Integrated Circuits (ICs) - Embedded - Microprocessors
RH80536GE051MS L7VB
Description
DOTHAN CELERON PROCESSOR
-
Quarktwin Technology Ltd.
Description
DOTHAN CELERON PROCESSOR
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
Microprocessor Chips (MPU) |
|
Product Number
|
RH80536GE051MS L7VB |
RH80536GE051MS L7VB |
|
Product Name
|
Integrated Circuits (ICs) - Embedded - Microprocessors |
Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM; ARMR CortexR-A15
Clock Speed
500 MHz
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Data Bus
32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed
800 to 12000 MHz
Interface / Port Support
USB
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details