Win Source Part Number: 955325-RH80536GE0462
Series: *
Categories: Embedded - Microprocessors
Microprocessor, 64-Bit, 2130MHz, CMOS, CPGA478, FLIP CHIP, MICRO PGA-478 Product overview: RH80536GE0462M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2130MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2130MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RH80536GE0462M can be used for catalog matching and distributor lookup.
IC MPU 770 2.13GHZ 478PPGA
Intel® Pentium® M Processor 770 Microprocessor IC 770 1 Core, 32-Bit 2.13GHz 478-PPGA (35x35)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 955325-RH80536GE0462M | 694-RH80536GE0462M | RH80536GE0462M | RH80536GE0462M |
| Product Name | Embedded - Embedded - Microprocessors - RH80536GE0462M | 2130MHz Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 64-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Supply Voltage | 1.3 | |||
| Pin Count | 478 | |||
| Clock Speed | 133 MHz | 2130 MHz | 2130 MHz |