Intel Corporation 2000MHz Embedded Microprocessor MPU RH80536GE0412M

Description
Microprocessor, 64-Bit, 2000MHz, CMOS, CPGA478, FLIP CHIP, MICRO PGA-478 Product overview: RH80536GE0412M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2000MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RH80536GE0412M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Microprocessor, 64-Bit, 2000MHz, CMOS, CPGA478, FLIP CHIP, MICRO PGA-478 Product overview: RH80536GE0412M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2000MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RH80536GE0412M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2000MHz Embedded Microprocessor MPU - 694-RH80536GE0412M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2000MHz Embedded Microprocessor MPU
694-RH80536GE0412M
2000MHz Embedded Microprocessor MPU 694-RH80536GE0412M
Microprocessor, 64-Bit, 2000MHz, CMOS, CPGA478, FLIP CHIP, MICRO PGA-478 Product overview: RH80536GE0412M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2000MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RH80536GE0412M can be used for catalog matching and distributor lookup.

Microprocessor, 64-Bit, 2000MHz, CMOS, CPGA478, FLIP CHIP, MICRO PGA-478 Product overview: RH80536GE0412M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2000MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2000MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RH80536GE0412M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - RH80536GE0412M - 955161-RH80536GE0412M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - RH80536GE0412M
955161-RH80536GE0412M
Embedded - Embedded - Microprocessors - RH80536GE0412M 955161-RH80536GE0412M
Win Source Part Number: 955161-RH80536GE0412 M Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 955161-RH80536GE0412M
Series: *
Categories: Embedded - Microprocessors

Buy Now
Microprocessors - RH80536GE0412M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
RH80536GE0412M
Microprocessors RH80536GE0412M
Intel® Pentium® M Processor 760 Microprocessor IC 760 1 Core, 32-Bit 2GHz 478-PPGA (35x35)

Intel® Pentium® M Processor 760 Microprocessor IC 760 1 Core, 32-Bit 2GHz 478-PPGA (35x35)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
RH80536GE0412M
Integrated Circuits (ICs) - Embedded - Microprocessors RH80536GE0412M
IC MPU 760 2GHZ 478PPGA

IC MPU 760 2GHZ 478PPGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-RH80536GE0412M 955161-RH80536GE0412M RH80536GE0412M RH80536GE0412M
Product Name 2000MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - RH80536GE0412M Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 64-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.3
Pin Count 478
Clock Speed 133 MHz 2000 MHz 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750CXEFP4012T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
AM3352 Sitara Processor - AM3352BZCZ60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details