Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088385-RH80536GC033
Frequency: 1.8 GHz
Number of Pins: 478
Categories: OEM Parts(O-R)
Max Frequency: 1.8 GHz
Number of Cores: 1
Alternative Parts (Cross-Reference): RH80536GC0332M S LJ8QRH80536GC0332M SLJ8Q; RH80536GC0332MS LJ8Q; RH80536GC0332MSLJ8Q;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Data Bus Width: 32 b
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Schedule B: 8542310000, 8542310000
Max Supply Voltage: 1.34 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1088385-RH80536GC0332M S LJ8Q |
| Product Name | OEM Parts - OEM Parts (O - R) - RH80536GC0332M S LJ8Q |