RISC Microprocessor, 64-Bit, 1700MHz, CMOS, PPGA478 Product overview: RH80536GC0292M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1700MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RH80536GC0292M can be used for catalog matching and distributor lookup.
Win Source Part Number: 955319-RH80536GC0292
Series: *
Categories: Embedded - Microprocessors
IC MPU 735 1.7GHZ 478FCPGA
Intel® Pentium® M Processor 735 Microprocessor IC 735 1 Core, 32-Bit 1.7GHz 478-FCPGA (35x35)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-RH80536GC0292M | 955319-RH80536GC0292M | RH80536GC0292M | RH80536GC0292M |
| Product Name | 1700MHz Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - RH80536GC0292M | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Architecture | RISC | |||
| Data Bus | 64-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Supply Voltage | 1.3 | |||
| Microprocessor Family | IntelR PentiumR M Processor 735 | Intel® Pentium® M Processor 735 |