Intel Corporation Memory - Flash - RD38F1020C0ZTL0 RD38F1020C0ZTL0

Description
Manufacturer: Intel Win Source Part Number: 062427-RD38F1020C0ZT L0 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH, SRAM Memory Size: 32Mbit Flash, 8Mbit RAM Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TC) Case / Package: 66-SCSP (8x14) Supply Voltage - Operating: 2.7 V to 3.3 V Memory Format: FLASH, RAM Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 062427-RD38F1020C0ZT L0 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH, SRAM Memory Size: 32Mbit Flash, 8Mbit RAM Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TC) Case / Package: 66-SCSP (8x14) Supply Voltage - Operating: 2.7 V to 3.3 V Memory Format: FLASH, RAM Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - RD38F1020C0ZTL0 - 062427-RD38F1020C0ZTL0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - RD38F1020C0ZTL0
062427-RD38F1020C0ZTL0
Memory - Flash - RD38F1020C0ZTL0 062427-RD38F1020C0ZTL0
Manufacturer: Intel Win Source Part Number: 062427-RD38F1020C0ZT L0 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH, SRAM Memory Size: 32Mbit Flash, 8Mbit RAM Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TC) Case / Package: 66-SCSP (8x14) Supply Voltage - Operating: 2.7 V to 3.3 V Memory Format: FLASH, RAM Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 062427-RD38F1020C0ZTL0
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH, SRAM
Memory Size: 32Mbit Flash, 8Mbit RAM
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TC)
Case / Package: 66-SCSP (8x14)
Supply Voltage - Operating: 2.7 V to 3.3 V
Memory Format: FLASH, RAM
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-RD38F1020C0ZTL0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-RD38F1020C0ZTL0
Memory IC and Storage Component 774-RD38F1020C0ZTL0
Memory Circuit, Flash+SRAM, 2MX16, CMOS, PBGA66, 8 X 10 MM, 1.20 MM HEIGHT, SCSP-66 Product overview: RD38F1020C0ZTL0 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RD38F1020C0ZTL0 can be used for catalog matching and distributor lookup.

Memory Circuit, Flash+SRAM, 2MX16, CMOS, PBGA66, 8 X 10 MM, 1.20 MM HEIGHT, SCSP-66 Product overview: RD38F1020C0ZTL0 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RD38F1020C0ZTL0 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 062427-RD38F1020C0ZTL0 774-RD38F1020C0ZTL0
Product Name Memory - Flash - RD38F1020C0ZTL0 Memory IC and Storage Component
Memory Category Flash; FLASH, RAM Flash; SRAM Chip
Access Time 70 ns 70 ns
Operating Temperature -25 to 85 C (-13 to 185 F) -25 C (-13 F)
Package Type 66-SCSP (8x14)
Unlock Full Specs
to access all available technical data

Similar Products

Memories - NOR flash - Serial NOR flash - Quad SPI Flash - S25FL064LABMFI013 - S25FL064LABMFI013 - Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
8 suppliers
CD54HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register - CD54HC40105F3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP
View Details
3 suppliers
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256SA15PZG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details