Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1160837-RCPXA270C5C6
Frequency: 624 MHz
Number of Pins: 356
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Max Supply Voltage: 3.3 V
Min Supply Voltage: 1.17 V
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1160837-RCPXA270C5C624 |
| Product Name | Custom Parts - Custom Parts (N - R) - RCPXA270C5C624 |