Intel Corporation OEM Parts - OEM Parts (O - R) - RCPXA270C5C520 RCPXA270C5C520

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087787-RCPXA270C5C5 20 Frequency: 520 MHz Number of Pins: 356 Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Supply Voltage: 3.3 V Min Supply Voltage: 1.17 V
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087787-RCPXA270C5C5 20 Frequency: 520 MHz Number of Pins: 356 Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Supply Voltage: 3.3 V Min Supply Voltage: 1.17 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - RCPXA270C5C520 - 1087787-RCPXA270C5C520 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - RCPXA270C5C520
1087787-RCPXA270C5C520
OEM Parts - OEM Parts (O - R) - RCPXA270C5C520 1087787-RCPXA270C5C520
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087787-RCPXA270C5C5 20 Frequency: 520 MHz Number of Pins: 356 Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Supply Voltage: 3.3 V Min Supply Voltage: 1.17 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087787-RCPXA270C5C520
Frequency: 520 MHz
Number of Pins: 356
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Max Supply Voltage: 3.3 V
Min Supply Voltage: 1.17 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1087787-RCPXA270C5C520
Product Name OEM Parts - OEM Parts (O - R) - RCPXA270C5C520
Unlock Full Specs
to access all available technical data