Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016810-RC82573V
Mounting: SMD (SMT)
Number of Pins: 196
Categories: OEM Parts(O-R)
Case / Package: TFBGA
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1016810-RC82573V |
| Product Name | OEM Parts - OEM Parts (O - R) - RC82573V |