Intel Corporation Memory IC and Storage Component RC28F800C3BD70

Description
IC Flash 8MBIT 70NS 64EASYBGA Product overview: RC28F800C3BD70 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-RC28F800C3BD70 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC Flash 8MBIT 70NS 64EASYBGA Product overview: RC28F800C3BD70 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-RC28F800C3BD70 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 2020-RC28F800C3BD70 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-RC28F800C3BD70
Memory IC and Storage Component 2020-RC28F800C3BD70
IC Flash 8MBIT 70NS 64EASYBGA Product overview: RC28F800C3BD70 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-RC28F800C3BD70 can be used for catalog matching and distributor lookup.

IC Flash 8MBIT 70NS 64EASYBGA Product overview: RC28F800C3BD70 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-RC28F800C3BD70 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RC28F800C3BD70 - 1168246-RC28F800C3BD70 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RC28F800C3BD70
1168246-RC28F800C3BD70
Memory - RC28F800C3BD70 1168246-RC28F800C3BD70
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168246-RC28F800C3BD 70 Packaging: Bulk Frequency: 70 GHz Memory Type: FLASH Memory Size: 7.6 MB Interface: Parallel Access Time: 70 ns Categories: Memory Case / Package: BGA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1168246-RC28F800C3BD70
Packaging: Bulk
Frequency: 70 GHz
Memory Type: FLASH
Memory Size: 7.6 MB
Interface: Parallel
Access Time: 70 ns
Categories: Memory
Case / Package: BGA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-RC28F800C3BD70 1168246-RC28F800C3BD70
Product Name Memory IC and Storage Component Memory - RC28F800C3BD70
Memory Category Flash; FLASH, Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

3V Memory IC and Storage Component - 774-AM29DL800BT-120EC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; PROM
View Details
Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 4720BDM - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers