Intel Corporation Electronic Surplus - RC28F640J3D75 RC28F640J3D75

Description
Manufacturer: Intel Win Source Part Number: 720064-RC28F640J3D75 Family Name: RC28F640J3 Manufacturer Homepage: www.intel.com Reference case: BGA64 Reference Date Code: 0749+ Alternative Parts (Cross-Reference): Am29LV640MB100RPCI; Am29LV640MU90RPCI; Am29LV640MT90RPCF; Introduction Date: December 11, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 720064-RC28F640J3D75 Family Name: RC28F640J3 Manufacturer Homepage: www.intel.com Reference case: BGA64 Reference Date Code: 0749+ Alternative Parts (Cross-Reference): Am29LV640MB100RPCI; Am29LV640MU90RPCI; Am29LV640MT90RPCF; Introduction Date: December 11, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - RC28F640J3D75 - 720064-RC28F640J3D75 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - RC28F640J3D75
720064-RC28F640J3D75
Electronic Surplus - RC28F640J3D75 720064-RC28F640J3D75
Manufacturer: Intel Win Source Part Number: 720064-RC28F640J3D75 Family Name: RC28F640J3 Manufacturer Homepage: www.intel.com Reference case: BGA64 Reference Date Code: 0749+ Alternative Parts (Cross-Reference): Am29LV640MB100RPCI; Am29LV640MU90RPCI; Am29LV640MT90RPCF; Introduction Date: December 11, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 720064-RC28F640J3D75
Family Name: RC28F640J3
Manufacturer Homepage: www.intel.com
Reference case: BGA64
Reference Date Code: 0749+
Alternative Parts (Cross-Reference): Am29LV640MB100RPCI; Am29LV640MU90RPCI; Am29LV640MT90RPCF;
Introduction Date: December 11, 2007
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 720064-RC28F640J3D75
Product Name Electronic Surplus - RC28F640J3D75
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
Memory - S25FL129P0XBHI300 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details