Intel Corporation Integrated Circuits(ICs) RC28F640J3A-120

Description
Manufacturer: Intel Win Source Part Number: 182554-RC28F640J3A-1 20 Category: Integrated Circuits(ICs) Family: Memory Family Name: RC28F640J3 Alternative Parts (Cross-Reference): PC28F640J3C115 SL88Z; PC28F640J3C115SB48; RC28F640J3C115SL7H9; PC28F640J3C115 S B93; Introduction Date: November 23, 2004 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 182554-RC28F640J3A-1 20 Category: Integrated Circuits(ICs) Family: Memory Family Name: RC28F640J3 Alternative Parts (Cross-Reference): PC28F640J3C115 SL88Z; PC28F640J3C115SB48; RC28F640J3C115SL7H9; PC28F640J3C115 S B93; Introduction Date: November 23, 2004 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 182554-RC28F640J3A-120 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
182554-RC28F640J3A-120
Integrated Circuits(ICs) 182554-RC28F640J3A-120
Manufacturer: Intel Win Source Part Number: 182554-RC28F640J3A-1 20 Category: Integrated Circuits(ICs) Family: Memory Family Name: RC28F640J3 Alternative Parts (Cross-Reference): PC28F640J3C115 SL88Z; PC28F640J3C115SB48; RC28F640J3C115SL7H9; PC28F640J3C115 S B93; Introduction Date: November 23, 2004 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 182554-RC28F640J3A-120
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: RC28F640J3
Alternative Parts (Cross-Reference): PC28F640J3C115 SL88Z; PC28F640J3C115SB48; RC28F640J3C115SL7H9; PC28F640J3C115 S B93;
Introduction Date: November 23, 2004
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
3V 3.3V Memory IC and Storage Component - 774-RC28F640J3A-120 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 3.3V Memory IC and Storage Component
774-RC28F640J3A-120
3V 3.3V Memory IC and Storage Component 774-RC28F640J3A-120
NOR Flash Parallel 3V/3.3V 64M-bit 8M x 8/4M x 16 120ns 64-Pin EZBGA Tray / 3 Volt Intel StrataFlash Memory Product overview: RC28F640J3A-120 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F640J3A-120 can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 64M-bit 8M x 8/4M x 16 120ns 64-Pin EZBGA Tray / 3 Volt Intel StrataFlash Memory Product overview: RC28F640J3A-120 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F640J3A-120 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 182554-RC28F640J3A-120 774-RC28F640J3A-120
Product Name Integrated Circuits(ICs) 3V 3.3V Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
Memory - 592575-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - Flash - TMS28F010A-12C4FML - 1030149-TMS28F010A-12C4FML - Win Source Electronics
Specs
Memory Category Flash
Package Type PLCC; PLCC
View Details
2 suppliers
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details