The RC28F320C3TD90 is a 32 Mbit Boot Block Flash Memory device from Quarktwin Technology Ltd., designed for low-power applications. It operates within a voltage range of 2.7 V to 3.6 V for read, program, and erase functions, with a fast production programming voltage of 12 V. The memory features a maximum access time of 70 ns and supports flexible block locking, allowing any block to be independently locked or unlocked. This device includes eight 4 Kword blocks and can accommodate up to 127 x 32 Kword blocks, with capabilities for fast program and erase suspend. It has a typical read current of 9 mA and a standby current of 7 µA, contributing to its low power consumption profile. The RC28F320C3TD90 is rated for extended temperature operation from -40 °C to +85 °C and offers a minimum of 100,000 block erase cycles. It is available in a 64-ball Easy BGA package, making it suitable for various compact applications.
Flash, 2MX16, 90ns, PBGA64, BGA-64 Product overview: RC28F320C3TD90 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F320C3TD90 can be used for catalog matching and distributor lookup.
FLASH - Boot Block Memory IC 32Mbit CFI 90 ns 64-EasyBGA (10x13)
IC FLASH 32MBIT CFI 64EASYBGA
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-RC28F320C3TD90 | RC28F320C3TD90 | RC28F320C3TD90 |
| Product Name | BGA Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 90 ns | 90 ns | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Number of Words | 2097152 k | ||
| Pins | 64 |