Intel Corporation Memory IC and Storage Component RC28F128K3C

Description
IC FLASH 128MBIT 115NS 64EASYBGA Product overview: RC28F128K3C from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F128K3C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 128MBIT 115NS 64EASYBGA Product overview: RC28F128K3C from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F128K3C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-RC28F128K3C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-RC28F128K3C
Memory IC and Storage Component 774-RC28F128K3C
IC FLASH 128MBIT 115NS 64EASYBGA Product overview: RC28F128K3C from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F128K3C can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT 115NS 64EASYBGA Product overview: RC28F128K3C from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F128K3C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits(ICs) - 210698-RC28F128K3C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
210698-RC28F128K3C
Integrated Circuits(ICs) 210698-RC28F128K3C
Manufacturer: Intel Win Source Part Number: 210698-RC28F128K3C Category: Integrated Circuits(ICs) Family: Memory Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 115ns Package: 64-TBGA Manufacturer Device Package: 64-EasyBGA (10x13) Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: StrataFlash? FLASH Memory Size: 128M (8M x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 210698-RC28F128K3C
Category: Integrated Circuits(ICs)
Family: Memory
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 115ns
Package: 64-TBGA
Manufacturer Device Package: 64-EasyBGA (10x13)
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: StrataFlash? FLASH
Memory Size: 128M (8M x 16)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-RC28F128K3C 210698-RC28F128K3C
Product Name Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash; StrataFlash? FLASH Flash; StrataFlash? FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3508-02-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details