Intel Corporation Integrated Circuits(ICs) RC28F128J3C150

Description
Manufacturer: Intel Win Source Part Number: 210697-RC28F128J3C15 0 Category: Integrated Circuits(ICs) Family: Memory Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 150ns Package: 64-TBGA Manufacturer Device Package: 64-EasyBGA (10x13) Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: StrataFlash? FLASH Memory Size: 128M (16M x 8, 8M x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 210697-RC28F128J3C15 0 Category: Integrated Circuits(ICs) Family: Memory Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 150ns Package: 64-TBGA Manufacturer Device Package: 64-EasyBGA (10x13) Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: StrataFlash? FLASH Memory Size: 128M (16M x 8, 8M x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 210697-RC28F128J3C150 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
210697-RC28F128J3C150
Integrated Circuits(ICs) 210697-RC28F128J3C150
Manufacturer: Intel Win Source Part Number: 210697-RC28F128J3C15 0 Category: Integrated Circuits(ICs) Family: Memory Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 150ns Package: 64-TBGA Manufacturer Device Package: 64-EasyBGA (10x13) Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: StrataFlash? FLASH Memory Size: 128M (16M x 8, 8M x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 210697-RC28F128J3C150
Category: Integrated Circuits(ICs)
Family: Memory
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 150ns
Package: 64-TBGA
Manufacturer Device Package: 64-EasyBGA (10x13)
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: StrataFlash? FLASH
Memory Size: 128M (16M x 8, 8M x 16)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-RC28F128J3C150 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-RC28F128J3C150
Memory IC and Storage Component 774-RC28F128J3C150
IC FLASH 128MBIT 150NS 64EASYBGA Product overview: RC28F128J3C150 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F128J3C150 can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT 150NS 64EASYBGA Product overview: RC28F128J3C150 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RC28F128J3C150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 210697-RC28F128J3C150 774-RC28F128J3C150
Product Name Integrated Circuits(ICs) Memory IC and Storage Component
Memory Category Flash; StrataFlash? FLASH Flash; StrataFlash? FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL032P0XNFI001-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 32000 kbits
View Details
4 suppliers
IC 8 BIT A/D MOD FLASH 20-SSOP - 815-TLC0820ACDBR - Utmel Electronic Limited
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SSOP; 20-SSOP (0.209, 5.30mm Width)
View Details
5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
 - 27S181PC - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP24
View Details
4 suppliers