Intel Corporation 1GHz Embedded Microprocessor MPU RB80526PZ001256SL52R

Description
MPU Pentium III Processor 0.18um 1GHz 370-Pin FCPGA Product overview: RB80526PZ001256SL52R from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RB80526PZ001256S L52R can be used for catalog matching and distributor lookup.
Request a Quote
Description
MPU Pentium III Processor 0.18um 1GHz 370-Pin FCPGA Product overview: RB80526PZ001256SL52R from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RB80526PZ001256S L52R can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1GHz Embedded Microprocessor MPU - 694-RB80526PZ001256SL52R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1GHz Embedded Microprocessor MPU
694-RB80526PZ001256SL52R
1GHz Embedded Microprocessor MPU 694-RB80526PZ001256SL52R
MPU Pentium III Processor 0.18um 1GHz 370-Pin FCPGA Product overview: RB80526PZ001256SL52R from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RB80526PZ001256S L52R can be used for catalog matching and distributor lookup.

MPU Pentium III Processor 0.18um 1GHz 370-Pin FCPGA Product overview: RB80526PZ001256SL52R from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-RB80526PZ001256SL52R can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - RB80526PZ001256SL52R - 1087659-RB80526PZ001256SL52R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - RB80526PZ001256SL52R
1087659-RB80526PZ001256SL52R
Embedded - Embedded - Microprocessors - RB80526PZ001256SL52R 1087659-RB80526PZ001256SL52R
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087659-RB80526PZ001 256SL52R Packaging: Bulk Frequency: 1 GHz Operating Supply Voltage: 1.75 V Access Time: 1 ns Number of Pins: 370 Categories: Embedded - Microprocessors Max Frequency: 1 GHz Alternative Parts (Cross-Reference): RB80526PZ001256SL52R RB80526PZ001256 SL52R; RB80526PZ001256-SL52 R; RB80526PZ001256/SL52 R; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087659-RB80526PZ001256SL52R
Packaging: Bulk
Frequency: 1 GHz
Operating Supply Voltage: 1.75 V
Access Time: 1 ns
Number of Pins: 370
Categories: Embedded - Microprocessors
Max Frequency: 1 GHz
Alternative Parts (Cross-Reference): RB80526PZ001256SL52RRB80526PZ001256 SL52R; RB80526PZ001256-SL52R; RB80526PZ001256/SL52R;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-RB80526PZ001256SL52R 1087659-RB80526PZ001256SL52R
Product Name 1GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - RB80526PZ001256SL52R
Supply Voltage 1.75 V
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5706BCBDJEAR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - AT91SAM9N12-CURDKR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V
View Details
5 suppliers