Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087017-QX87C196JV20
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 20 MHz
Memory Type: OTP
Memory Size: 48 kB
Peripherals: PWM
Oscillator Type: Internal
Access Time: 20 µs
Categories: OEM Parts(O-R)
Case / Package: LCC
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 56
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1087017-QX87C196JV20 |
| Product Name | OEM Parts - OEM Parts (O - R) - QX87C196JV20 |