Intel Corporation 25MHZ Embedded Microprocessor MPU QU80C188EC25

Description
IC MPU I186 25MHZ 100QFP Product overview: QU80C188EC25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-QU80C188EC25 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MPU I186 25MHZ 100QFP Product overview: QU80C188EC25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-QU80C188EC25 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
25MHZ Embedded Microprocessor MPU - 694-QU80C188EC25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25MHZ Embedded Microprocessor MPU
694-QU80C188EC25
25MHZ Embedded Microprocessor MPU 694-QU80C188EC25
IC MPU I186 25MHZ 100QFP Product overview: QU80C188EC25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-QU80C188EC25 can be used for catalog matching and distributor lookup.

IC MPU I186 25MHZ 100QFP Product overview: QU80C188EC25 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-QU80C188EC25 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - QU80C188EC25 - 1016807-QU80C188EC25 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - QU80C188EC25
1016807-QU80C188EC25
Embedded - Embedded - Microprocessors - QU80C188EC25 1016807-QU80C188EC25
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016807-QU80C188EC25 Packaging: Bulk Voltage: 5 V Mounting: SMD (SMT) Frequency: 25 MHz Operating Supply Voltage: 5 V Number of Pins: 100 Categories: Embedded - Microprocessors Case / Package: QFP Alternative Parts (Cross-Reference): QU80C188EC25QU80C188 EC-25; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016807-QU80C188EC25
Packaging: Bulk
Voltage: 5 V
Mounting: SMD (SMT)
Frequency: 25 MHz
Operating Supply Voltage: 5 V
Number of Pins: 100
Categories: Embedded - Microprocessors
Case / Package: QFP
Alternative Parts (Cross-Reference): QU80C188EC25QU80C188EC-25;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-QU80C188EC25 1016807-QU80C188EC25
Product Name 25MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - QU80C188EC25
Supply Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

AM3358 Sitara Processor - AM3358BZCZ60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Intel® Celeron® Processor 3205U (2M Cache, 1.50 GHz) - 3205U - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1500 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details