Manufacturer: Intel
Win Source Part Number: 210473-QU80C186EC25
Category: Integrated Circuits(ICs)
Family: Embedded - Microprocessors
Series: i186
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: 80C186
Number of Cores/Bus Width: 1 Core, 16-Bit
Speed: 25MHz
Co-Processors/DSP: Math Engine; 80C187
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 100-QFP
Manufacturer Device Package: 100-QFP
Additional Interfaces: Serial Communications Unit (SCU)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 210473-QU80C186EC25 |
| Product Name | Integrated Circuits(ICs) |