Intel Corporation Integrated Circuits(ICs) QU80C186EC20

Description
Manufacturer: Intel Win Source Part Number: 210472-QU80C186EC20 Category: Integrated Circuits(ICs) Family: Embedded - Microprocessors Series: i186 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: 80C186 Number of Cores/Bus Width: 1 Core, 16-Bit Speed: 20MHz Co-Processors/DSP: Math Engine; 80C187 RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 100-QFP Manufacturer Device Package: 100-QFP Additional Interfaces: Serial Communications Unit (SCU) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 210472-QU80C186EC20 Category: Integrated Circuits(ICs) Family: Embedded - Microprocessors Series: i186 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: 80C186 Number of Cores/Bus Width: 1 Core, 16-Bit Speed: 20MHz Co-Processors/DSP: Math Engine; 80C187 RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 100-QFP Manufacturer Device Package: 100-QFP Additional Interfaces: Serial Communications Unit (SCU) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 210472-QU80C186EC20 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
210472-QU80C186EC20
Integrated Circuits(ICs) 210472-QU80C186EC20
Manufacturer: Intel Win Source Part Number: 210472-QU80C186EC20 Category: Integrated Circuits(ICs) Family: Embedded - Microprocessors Series: i186 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: 80C186 Number of Cores/Bus Width: 1 Core, 16-Bit Speed: 20MHz Co-Processors/DSP: Math Engine; 80C187 RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 100-QFP Manufacturer Device Package: 100-QFP Additional Interfaces: Serial Communications Unit (SCU) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 210472-QU80C186EC20
Category: Integrated Circuits(ICs)
Family: Embedded - Microprocessors
Series: i186
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: 80C186
Number of Cores/Bus Width: 1 Core, 16-Bit
Speed: 20MHz
Co-Processors/DSP: Math Engine; 80C187
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 100-QFP
Manufacturer Device Package: 100-QFP
Additional Interfaces: Serial Communications Unit (SCU)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 210472-QU80C186EC20
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data