Intel Corporation Integrated Circuits (ICs) - Logic - Gates and Inverters QG84001XMB

Description
Win Source Part Number: 1086744-QG84001XMB Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 240 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: IRCINTQG84001XMB,215 6-QG84001XMB
Request a Quote
Description
Win Source Part Number: 1086744-QG84001XMB Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 240 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: IRCINTQG84001XMB,215 6-QG84001XMB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1086744-QG84001XMB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1086744-QG84001XMB
Integrated Circuits (ICs) - Logic - Gates and Inverters 1086744-QG84001XMB
Win Source Part Number: 1086744-QG84001XMB Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 240 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: IRCINTQG84001XMB,215 6-QG84001XMB

Win Source Part Number: 1086744-QG84001XMB
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 240
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: IRCINTQG84001XMB,2156-QG84001XMB

Buy Now
Gates and Inverters - QG84001XMB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
QG84001XMB
Gates and Inverters QG84001XMB
IC Channel

IC Channel

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates
Product Number 1086744-QG84001XMB QG84001XMB
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222696P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Gates and Inverters - 1727-74AHCT3G04DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
Logic - Gates and Inverters - 4011BDM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details