Intel Corporation 533MHz 2 GB Memory IC and Storage Component QG82945GSE

Description
QG82945GSE, Graphics Controller 533MHz 1600 x 1200pixel, 2 GB RAM, NTSC, PAL, Serial-SPI 998-Pin FCBGA Product overview: QG82945GSE from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHz, 2 GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 533MHz, 2 GB, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-QG82945GSE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
QG82945GSE, Graphics Controller 533MHz 1600 x 1200pixel, 2 GB RAM, NTSC, PAL, Serial-SPI 998-Pin FCBGA Product overview: QG82945GSE from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHz, 2 GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 533MHz, 2 GB, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-QG82945GSE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
533MHz 2 GB Memory IC and Storage Component - 736-QG82945GSE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
533MHz 2 GB Memory IC and Storage Component
736-QG82945GSE
533MHz 2 GB Memory IC and Storage Component 736-QG82945GSE
QG82945GSE, Graphics Controller 533MHz 1600 x 1200pixel, 2 GB RAM, NTSC, PAL, Serial-SPI 998-Pin FCBGA Product overview: QG82945GSE from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHz, 2 GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 533MHz, 2 GB, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-QG82945GSE can be used for catalog matching and distributor lookup.

QG82945GSE, Graphics Controller 533MHz 1600 x 1200pixel, 2 GB RAM, NTSC, PAL, Serial-SPI 998-Pin FCBGA Product overview: QG82945GSE from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHz, 2 GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 533MHz, 2 GB, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-QG82945GSE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Controllers - 1336957-QG82945GSE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Controllers
1336957-QG82945GSE
Integrated Circuits (ICs) - Memory - Controllers 1336957-QG82945GSE
Win Source Part Number: 1336957-QG82945GSE Category: Integrated Circuits (ICs) - Memory - Controllers Package: Tape & Reel Standard Package: 69 Controller Type: Graphics and Memory Controller Voltage - Supply: 1V ~ 1.1V, 1.425V ~ 1.575V Mounting Type: Surface Mount Package / Case: 998-BGA, FCBGA Supplier Device Package: 998-FCBGA (27x27) ECCN: 4A994 Fake Threat In the Open Market: 59 pct. MSL Level: 4 (72 Hours) REACH Status: REACH info available upon request HTSUS: 8542.31.0000 Mfr: Intel

Win Source Part Number: 1336957-QG82945GSE
Category: Integrated Circuits (ICs) - Memory - Controllers
Package: Tape & Reel
Standard Package: 69
Controller Type: Graphics and Memory Controller
Voltage - Supply: 1V ~ 1.1V, 1.425V ~ 1.575V
Mounting Type: Surface Mount
Package / Case: 998-BGA, FCBGA
Supplier Device Package: 998-FCBGA (27x27)
ECCN: 4A994
Fake Threat In the Open Market: 59 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH info available upon request
HTSUS: 8542.31.0000
Mfr: Intel

Buy Now Datasheet
Controllers - QG82945GSE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
QG82945GSE
Controllers QG82945GSE
DRAM CONTROLLER, 64M X 16, CMOS,

DRAM CONTROLLER, 64M X 16, CMOS,

Buy Now
Controllers - QG82945GSE - ODG (Origin Data Global)
Shenzhen, China
Controllers
QG82945GSE
Controllers QG82945GSE
DRAM CONTROLLER, 64M X 16, CMOS,

DRAM CONTROLLER, 64M X 16, CMOS,

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 736-QG82945GSE 1336957-QG82945GSE QG82945GSE QG82945GSE
Product Name 533MHz 2 GB Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Controllers Controllers Controllers
Package Type BGA; FCBGA BGA; 998-BGA, FCBGA 998-BGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 8611200826 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8409AD - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details