Manufacturer: Intel
Win Source Part Number: 210430-QCIXP1200GB
Category: Integrated Circuits(ICs)
Family: Embedded - Microprocessors
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: StrongARM
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 200MHz
Co-Processors/DSP: Data; Microengine
RAM Controllers: SDRAM
Graphics Acceleration: No
Voltage - I/O: 3.3V
Package: 432-BGA
Manufacturer Device Package: 432-BGA (40x40)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 210430-QCIXP1200GB |
| Product Name | Integrated Circuits(ICs) |