Intel Corporation Integrated Circuits(ICs) PRIXP421BB

Description
Manufacturer: Intel Win Source Part Number: 210232-PRIXP421BB Category: Integrated Circuits(ICs) Family: Embedded - Microprocessors Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Xscale Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 266MHz Co-Processors/DSP: Communications; Network Processor Engine, Math Engine; Multiply-Accumulate RAM Controllers: SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (2) USB: USB 1.1 (1) Voltage - I/O: 3.3V Package: 492-BBGA Manufacturer Device Package: 492-BGA (35x35) Additional Interfaces: HSS, MII, PCI, UART, UTOPIA 2 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 210232-PRIXP421BB Category: Integrated Circuits(ICs) Family: Embedded - Microprocessors Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Xscale Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 266MHz Co-Processors/DSP: Communications; Network Processor Engine, Math Engine; Multiply-Accumulate RAM Controllers: SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (2) USB: USB 1.1 (1) Voltage - I/O: 3.3V Package: 492-BBGA Manufacturer Device Package: 492-BGA (35x35) Additional Interfaces: HSS, MII, PCI, UART, UTOPIA 2 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 210232-PRIXP421BB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
210232-PRIXP421BB
Integrated Circuits(ICs) 210232-PRIXP421BB
Manufacturer: Intel Win Source Part Number: 210232-PRIXP421BB Category: Integrated Circuits(ICs) Family: Embedded - Microprocessors Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Xscale Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 266MHz Co-Processors/DSP: Communications; Network Processor Engine, Math Engine; Multiply-Accumulate RAM Controllers: SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (2) USB: USB 1.1 (1) Voltage - I/O: 3.3V Package: 492-BBGA Manufacturer Device Package: 492-BGA (35x35) Additional Interfaces: HSS, MII, PCI, UART, UTOPIA 2 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 210232-PRIXP421BB
Category: Integrated Circuits(ICs)
Family: Embedded - Microprocessors
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: Xscale
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 266MHz
Co-Processors/DSP: Communications; Network Processor Engine, Math Engine; Multiply-Accumulate
RAM Controllers: SDRAM
Graphics Acceleration: No
Ethernet: 10/100 Mbps (2)
USB: USB 1.1 (1)
Voltage - I/O: 3.3V
Package: 492-BBGA
Manufacturer Device Package: 492-BGA (35x35)
Additional Interfaces: HSS, MII, PCI, UART, UTOPIA 2
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 210232-PRIXP421BB
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data