Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008818-PRIXP421ABB
Mounting: SMD (SMT)
Number of Pins: 492
Categories: OEM Parts(O-R)
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1008818-PRIXP421ABB |
| Product Name | OEM Parts - OEM Parts (O - R) - PRIXP421ABB |