Intel Corporation 1.3V 3.3V 400MHz BGA Embedded Microprocessor MPU PRIXP420BC

Description
Network Proc 1.3V/3.3V 400MHz 492-Pin BGA Product overview: PRIXP420BC from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 3.3V, 400MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.3V, 3.3V, 400MHz, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PRIXP420BC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Network Proc 1.3V/3.3V 400MHz 492-Pin BGA Product overview: PRIXP420BC from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 3.3V, 400MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.3V, 3.3V, 400MHz, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PRIXP420BC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.3V 3.3V 400MHz BGA Embedded Microprocessor MPU - 694-PRIXP420BC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.3V 3.3V 400MHz BGA Embedded Microprocessor MPU
694-PRIXP420BC
1.3V 3.3V 400MHz BGA Embedded Microprocessor MPU 694-PRIXP420BC
Network Proc 1.3V/3.3V 400MHz 492-Pin BGA Product overview: PRIXP420BC from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 3.3V, 400MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.3V, 3.3V, 400MHz, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PRIXP420BC can be used for catalog matching and distributor lookup.

Network Proc 1.3V/3.3V 400MHz 492-Pin BGA Product overview: PRIXP420BC from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 3.3V, 400MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.3V, 3.3V, 400MHz, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-PRIXP420BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - PRIXP420BC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
PRIXP420BC
Microprocessors PRIXP420BC
Xscale Microprocessor IC - 1 Core, 32-Bit 400MHz 492-BGA (35x35)

Xscale Microprocessor IC - 1 Core, 32-Bit 400MHz 492-BGA (35x35)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-PRIXP420BC PRIXP420BC
Product Name 1.3V 3.3V 400MHz BGA Embedded Microprocessor MPU Microprocessors
Package Type Other; BGA BGA; Other; 492-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

IC DGTL MEDIA PROCESSOR 515FCBGA - 815-DM3725CBC100 - Utmel Electronic Limited
Specs
Architecture ARM
Microprocessor Family ARM
Supply Voltage 1.14V
View Details
Embedded - Embedded - Microprocessors - AM3715CUS - 911362-AM3715CUS - Win Source Electronics
Specs
Package Type Other; 423-FCBGA (16x16)
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details