Manufacturer: Intel
Win Source Part Number: 210230-PRIXP420BB
Category: Integrated Circuits(ICs)
Family: Embedded - Microprocessors
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: Xscale
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 266MHz
Co-Processors/DSP: Communications; Network Processor Engine, Math Engine; Multiply-Accumulate
RAM Controllers: SDRAM
Graphics Acceleration: No
Ethernet: 10/100 Mbps (2)
USB: USB 1.1 (1)
Voltage - I/O: 3.3V
Package: 492-BBGA
Manufacturer Device Package: 492-BGA (35x35)
Additional Interfaces: MII, PCI, UART
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 210230-PRIXP420BB |
| Product Name | Integrated Circuits(ICs) |