Intel Corporation Integrated Circuits(ICs) PH28F320C3BD70

Description
Manufacturer: Intel Win Source Part Number: 347550-PH28F320C3BD7 0 Category: Integrated Circuits(ICs) Family: Memory Family Name: PH28F320C3 Alternative Parts (Cross-Reference): S29GL032M10BFIR5; S29GL032M10BBIR33; S29GL032M10BCIR30; Introduction Date: March 12, 2008 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 347550-PH28F320C3BD7 0 Category: Integrated Circuits(ICs) Family: Memory Family Name: PH28F320C3 Alternative Parts (Cross-Reference): S29GL032M10BFIR5; S29GL032M10BBIR33; S29GL032M10BCIR30; Introduction Date: March 12, 2008 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 347550-PH28F320C3BD70 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
347550-PH28F320C3BD70
Integrated Circuits(ICs) 347550-PH28F320C3BD70
Manufacturer: Intel Win Source Part Number: 347550-PH28F320C3BD7 0 Category: Integrated Circuits(ICs) Family: Memory Family Name: PH28F320C3 Alternative Parts (Cross-Reference): S29GL032M10BFIR5; S29GL032M10BBIR33; S29GL032M10BCIR30; Introduction Date: March 12, 2008 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 347550-PH28F320C3BD70
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: PH28F320C3
Alternative Parts (Cross-Reference): S29GL032M10BFIR5; S29GL032M10BBIR33; S29GL032M10BCIR30;
Introduction Date: March 12, 2008
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
3V 3.3V Memory IC and Storage Component - 774-PH28F320C3BD70 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 3.3V Memory IC and Storage Component
774-PH28F320C3BD70
3V 3.3V Memory IC and Storage Component 774-PH28F320C3BD70
NOR Flash Parallel 3V/3.3V 32M-bit 2M x 16 70ns 48-Pin VFBGA Product overview: PH28F320C3BD70 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PH28F320C3BD70 can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 32M-bit 2M x 16 70ns 48-Pin VFBGA Product overview: PH28F320C3BD70 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PH28F320C3BD70 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 347550-PH28F320C3BD70 774-PH28F320C3BD70
Product Name Integrated Circuits(ICs) 3V 3.3V Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 57401AW/883B - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 180 mA
View Details
Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details