Intel Corporation BGA Memory IC and Storage Component PC28F160C3TD70

Description
Flash, 1MX16, 70ns, PBGA64, LEAD FREE, BGA-64 Product overview: PC28F160C3TD70 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F160C3TD70 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Flash, 1MX16, 70ns, PBGA64, LEAD FREE, BGA-64 Product overview: PC28F160C3TD70 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F160C3TD70 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
BGA Memory IC and Storage Component - 774-PC28F160C3TD70 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Memory IC and Storage Component
774-PC28F160C3TD70
BGA Memory IC and Storage Component 774-PC28F160C3TD70
Flash, 1MX16, 70ns, PBGA64, LEAD FREE, BGA-64 Product overview: PC28F160C3TD70 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F160C3TD70 can be used for catalog matching and distributor lookup.

Flash, 1MX16, 70ns, PBGA64, LEAD FREE, BGA-64 Product overview: PC28F160C3TD70 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PC28F160C3TD70 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - PC28F160C3TD70 - 1084011-PC28F160C3TD70 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - PC28F160C3TD70
1084011-PC28F160C3TD70
Memory - Flash - PC28F160C3TD70 1084011-PC28F160C3TD70
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084011-PC28F160C3TD 70 Packaging: Bulk Frequency: 70 GHz Memory Size: 15.3 MB Access Time: 70 ns Categories: Flash Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084011-PC28F160C3TD70
Packaging: Bulk
Frequency: 70 GHz
Memory Size: 15.3 MB
Access Time: 70 ns
Categories: Flash
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-PC28F160C3TD70 1084011-PC28F160C3TD70
Product Name BGA Memory IC and Storage Component Memory - Flash - PC28F160C3TD70
Memory Category Flash
Access Time 70 ns 70 ns
Operating Temperature -40 C (-40 F)
Number of Words 1048576 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS29GL128S-10DHV013 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
12V Memory IC and Storage Component - 774-TMS28F010A-12C4FML - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; PROM
Package Type PLCC; PLCC
View Details
2 suppliers
Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
 - MR28F010-90 - Rochester Electronics
Specs
Memory Category Flash
Package Type CLCC
View Details
6 suppliers