Intel Corporation Integrated Circuits(ICs) P87C51FB1SF76

Description
Manufacturer: Intel Win Source Part Number: 124208-P87C51FB1SF76 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: 87C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: MCS 51 Speed: 16MHz Package: 40-DIP Manufacturer Device Package: 40-DIP Operating Supply Voltage: 4.5 V ~ 5.5 V Core Size: 8-Bit Connectivity: SIO Peripherals: PWM, WDT Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP RAM Size: 256 x 8 Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 124208-P87C51FB1SF76 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: 87C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: MCS 51 Speed: 16MHz Package: 40-DIP Manufacturer Device Package: 40-DIP Operating Supply Voltage: 4.5 V ~ 5.5 V Core Size: 8-Bit Connectivity: SIO Peripherals: PWM, WDT Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP RAM Size: 256 x 8 Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 124208-P87C51FB1SF76 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
124208-P87C51FB1SF76
Integrated Circuits(ICs) 124208-P87C51FB1SF76
Manufacturer: Intel Win Source Part Number: 124208-P87C51FB1SF76 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: 87C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: MCS 51 Speed: 16MHz Package: 40-DIP Manufacturer Device Package: 40-DIP Operating Supply Voltage: 4.5 V ~ 5.5 V Core Size: 8-Bit Connectivity: SIO Peripherals: PWM, WDT Number of I/O: 32 Program Memory Size: 16KB (16K x 8) Program Memory Type: OTP RAM Size: 256 x 8 Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 124208-P87C51FB1SF76
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: 87C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: MCS 51
Speed: 16MHz
Package: 40-DIP
Manufacturer Device Package: 40-DIP
Operating Supply Voltage: 4.5 V ~ 5.5 V
Core Size: 8-Bit
Connectivity: SIO
Peripherals: PWM, WDT
Number of I/O: 32
Program Memory Size: 16KB (16K x 8)
Program Memory Type: OTP
RAM Size: 256 x 8
Oscillator Type: External
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 124208-P87C51FB1SF76
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products