Intel Corporation Embedded - Embedded - Microprocessors - P8279-5 P8279-5

Description
Manufacturer: Intel Win Source Part Number: 266840-P8279-5 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 266840-P8279-5 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - P8279-5 - 266840-P8279-5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - P8279-5
266840-P8279-5
Embedded - Embedded - Microprocessors - P8279-5 266840-P8279-5
Manufacturer: Intel Win Source Part Number: 266840-P8279-5 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 266840-P8279-5
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 266840-P8279-5
Product Name Embedded - Embedded - Microprocessors - P8279-5
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - ET80960JS2516 - 918727-ET80960JS2516 - Win Source Electronics
Specs
Architecture RISC
Package Type QFP; Other; 132-QFP
Operating Temperature 0 to 100 C (32 to 212 F)
View Details
2 suppliers
DM388 DaVinci Digital Media Processor - DM388AAARD11 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Intel® Xeon Phi™ Coprocessor 7120P (16GB, 1.238 GHz, 61 core) - 7120P - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1238 to 1333 MHz
View Details
400MHZ Embedded Microprocessor MPU - 694-AT91SAM9X25-CU - ERSAELECTRONICS PTE. LTD.
Specs
Microprocessor Family SAM9X
Supply Voltage 1 V
Package Type Other; Tray
View Details
6 suppliers