Manufacturer: Intel
Win Source Part Number: 138073-P80C51FA1SF88
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: 80C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: MCS 51
Speed: 16MHz
Package: 40-DIP
Manufacturer Device Package: 40-DIP
Operating Supply Voltage: 4.5 V ~ 5.5 V
Core Size: 8-Bit
Connectivity: SIO
Peripherals: PWM, WDT
Number of I/O: 32
Program Memory Type: ROMless
RAM Size: 256 x 8
Oscillator Type: External
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 138073-P80C51FA1SF88 |
| Product Name | Integrated Circuits(ICs) |