Intel Corporation 8-bit 5V Embedded Microcontroller MCU P80C31BH1

Description
MCU 8-bit 80C51 CISC ROMLess 5V 40-Pin PDIP Product overview: P80C31BH1 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P80C31BH1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 8-bit 80C51 CISC ROMLess 5V 40-Pin PDIP Product overview: P80C31BH1 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P80C31BH1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 5V Embedded Microcontroller MCU - 685-P80C31BH1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 5V Embedded Microcontroller MCU
685-P80C31BH1
8-bit 5V Embedded Microcontroller MCU 685-P80C31BH1
MCU 8-bit 80C51 CISC ROMLess 5V 40-Pin PDIP Product overview: P80C31BH1 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P80C31BH1 can be used for catalog matching and distributor lookup.

MCU 8-bit 80C51 CISC ROMLess 5V 40-Pin PDIP Product overview: P80C31BH1 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P80C31BH1 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - P80C31BH1 - 719852-P80C31BH1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - P80C31BH1
719852-P80C31BH1
Embedded - Embedded - Microcontrollers - P80C31BH1 719852-P80C31BH1
Manufacturer: Intel Win Source Part Number: 719852-P80C31BH1 Family Name: 80C31 Manufacturer Homepage: www.intel.com Reference case: DIP-40 Reference Date Code: 07+;200 Alternative Parts (Cross-Reference): DS5000-8-16; DS5000T-32-16+; DS5000T-32-16; Introduction Date: January 01, 1995 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 719852-P80C31BH1
Family Name: 80C31
Manufacturer Homepage: www.intel.com
Reference case: DIP-40
Reference Date Code: 07+;200
Alternative Parts (Cross-Reference): DS5000-8-16; DS5000T-32-16+; DS5000T-32-16;
Introduction Date: January 01, 1995
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-P80C31BH1 719852-P80C31BH1
Product Name 8-bit 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - P80C31BH1
Data Bus 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CR16MCS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 16 MHz
View Details
2 suppliers
Microcontrollers - C167CRLMHAKXQLA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
6 suppliers
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Embedded - Microcontrollers - ADUC812BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details