Intel Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers P80C151SB16

Description
Manufacturer: Intel Win Source Part Number: 1322508-P80C151SB16 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Bulk Core Processor: 80C151SB Speed: 16MHz Standard Package: 1 Mounting: Through Hole Core Size: 8-Bit Connectivity: Serial Port Peripherals: PWM, WDT Number of I/O: 32 Program Memory Type: ROMless RAM Size: 256 x 8 Oscillator Type: External, Internal Supplier Device Package: 40-PDIP Temperature Range - Operating: 0°C ~ 70°C Case / Package: 40-DIP (0.620", 15.75mm) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Other Part Number: 2156-P80C151SB16,INT INTP80C151SB16 Base Product Number: P80C151 RoHS Status: RoHS non-compliant
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 1322508-P80C151SB16 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Bulk Core Processor: 80C151SB Speed: 16MHz Standard Package: 1 Mounting: Through Hole Core Size: 8-Bit Connectivity: Serial Port Peripherals: PWM, WDT Number of I/O: 32 Program Memory Type: ROMless RAM Size: 256 x 8 Oscillator Type: External, Internal Supplier Device Package: 40-PDIP Temperature Range - Operating: 0°C ~ 70°C Case / Package: 40-DIP (0.620", 15.75mm) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Other Part Number: 2156-P80C151SB16,INT INTP80C151SB16 Base Product Number: P80C151 RoHS Status: RoHS non-compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The P80C151SB16 is a high-performance CHMOS microcontroller compatible with the MCS® 51 instruction set. It features a 16 MHz operating frequency and is available in both 40-pin PDIP and 44-lead PLCC packages. The device includes 256 bytes of on-chip RAM and offers options for 8 Kbytes or 16 Kbytes of on-chip ROM/OTPROM, or can be used without any ROM. This microcontroller supports a variety of user-selectable configurations, including external wait states and page mode, and provides a 64K external code and data memory space. It includes 32 programmable I/O lines, seven maskable interrupt sources with four programmable priority levels, and three flexible 16-bit timer/counters. Additionally, it features a hardware watchdog timer and a programmable serial I/O port with automatic address recognition. The operating temperature range for the commercial version is 0°C to 70°C, while the express version operates from -40°C to 85°C. The P80C151SB16 is suitable for applications requiring robust performance and flexibility in microcontroller design.

Datasheet Summary
Powered by GS/AI

The P80C151SB16 is a high-performance CHMOS microcontroller compatible with the MCS® 51 instruction set. It features a 16 MHz operating frequency and is available in both 40-pin PDIP and 44-lead PLCC packages. The device includes 256 bytes of on-chip RAM and offers options for 8 Kbytes or 16 Kbytes of on-chip ROM/OTPROM, or can be used without any ROM. This microcontroller supports a variety of user-selectable configurations, including external wait states and page mode, and provides a 64K external code and data memory space. It includes 32 programmable I/O lines, seven maskable interrupt sources with four programmable priority levels, and three flexible 16-bit timer/counters. Additionally, it features a hardware watchdog timer and a programmable serial I/O port with automatic address recognition. The operating temperature range for the commercial version is 0°C to 70°C, while the express version operates from -40°C to 85°C. The P80C151SB16 is suitable for applications requiring robust performance and flexibility in microcontroller design.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322508-P80C151SB16 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322508-P80C151SB16
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322508-P80C151SB16
Manufacturer: Intel Win Source Part Number: 1322508-P80C151SB16 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Bulk Core Processor: 80C151SB Speed: 16MHz Standard Package: 1 Mounting: Through Hole Core Size: 8-Bit Connectivity: Serial Port Peripherals: PWM, WDT Number of I/O: 32 Program Memory Type: ROMless RAM Size: 256 x 8 Oscillator Type: External, Internal Supplier Device Package: 40-PDIP Temperature Range - Operating: 0°C ~ 70°C Case / Package: 40-DIP (0.620", 15.75mm) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Other Part Number: 2156-P80C151SB16,INT INTP80C151SB16 Base Product Number: P80C151 RoHS Status: RoHS non-compliant

Manufacturer: Intel
Win Source Part Number: 1322508-P80C151SB16
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Bulk
Core Processor: 80C151SB
Speed: 16MHz
Standard Package: 1
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: Serial Port
Peripherals: PWM, WDT
Number of I/O: 32
Program Memory Type: ROMless
RAM Size: 256 x 8
Oscillator Type: External, Internal
Supplier Device Package: 40-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 40-DIP (0.620", 15.75mm)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Other Part Number: 2156-P80C151SB16,INTINTP80C151SB16
Base Product Number: P80C151
RoHS Status: RoHS non-compliant

Buy Now Datasheet
8-bit 16MHz Embedded Microcontroller MCU - 685-P80C151SB16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16MHz Embedded Microcontroller MCU
685-P80C151SB16
8-bit 16MHz Embedded Microcontroller MCU 685-P80C151SB16
8-Bit MCU, 16MHz, 256B RAM, 32 I/O, PDIP-40 Product overview: P80C151SB16 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P80C151SB16 can be used for catalog matching and distributor lookup.

8-Bit MCU, 16MHz, 256B RAM, 32 I/O, PDIP-40 Product overview: P80C151SB16 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P80C151SB16 can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - P80C151SB16 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
P80C151SB16
Microcontrollers P80C151SB16
80C151SB MCS® 51 Microcontroller IC 8-Bit 16MHz ROMless 40-PDIP

80C151SB MCS® 51 Microcontroller IC 8-Bit 16MHz ROMless 40-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1322508-P80C151SB16 685-P80C151SB16 P80C151SB16
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 16MHz Embedded Microcontroller MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz
RAM 0.2560 KB 0.2560 KB
ROM Type ROMLess; ROMless
Supply Voltage 4.5 to 5.5 volts 4.5 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC814BRUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC2540F128RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - B161OLMHAXP - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details