Manufacturer: Intel
Win Source Part Number: 266712-P8042AH
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
8-BIT, MROM, 8048 CPU Product overview: P8042AH from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-P8042AH can be used for catalog matching and distributor lookup.
Microcontroller, 8-Bit, MROM, 8048 CPU, 0.833MHz, NMOS, PDIP40
8-BIT, MROM, 8048 CPU
8048 - Microcontroller IC 8-Bit 12.5MHz 2KB (2K x 8) ROM 40-DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 266712-P8042AH | 685-P8042AH | P8042AH | P8042AH | P8042AH |
| Product Name | Embedded - Embedded - Microcontrollers - P8042AH | 8-bit Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| RAM | 0.2560 KB | 256 KB | 0.2560 KB | ||
| Supply Voltage | 4.5 volts | 4.5 volts | |||
| Package Type | Other; Bulk | CDIP; Other; DIP40 | CDIP; Other; 40-DIP | CDIP; Other; 40-DIP | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |