Intel Corporation 12V Memory IC and Storage Component P28F001BXB-150

Description
IC 128KX8 Flash 12V Prom, 150NS, PDIP32 Product overview: P28F001BXB-150 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 12V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-P28F001BXB-150 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC 128KX8 Flash 12V Prom, 150NS, PDIP32 Product overview: P28F001BXB-150 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 12V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-P28F001BXB-150 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
12V Memory IC and Storage Component - 2020-P28F001BXB-150 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V Memory IC and Storage Component
2020-P28F001BXB-150
12V Memory IC and Storage Component 2020-P28F001BXB-150
IC 128KX8 Flash 12V Prom, 150NS, PDIP32 Product overview: P28F001BXB-150 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 12V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-P28F001BXB-150 can be used for catalog matching and distributor lookup.

IC 128KX8 Flash 12V Prom, 150NS, PDIP32 Product overview: P28F001BXB-150 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 12V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-P28F001BXB-150 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - P28F001BXB-150 - 1207665-P28F001BXB-150 - Win Source Electronics
Laguna Hills, CA, United States
Memory - P28F001BXB-150
1207665-P28F001BXB-150
Memory - P28F001BXB-150 1207665-P28F001BXB-150
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207665-P28F001BXB-1 50 Categories: Memory Case / Package: PDIP Alternative Parts (Cross-Reference): P28F001-BXB150; P28F001BX-B150; P28F001BXB150; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1207665-P28F001BXB-150
Categories: Memory
Case / Package: PDIP
Alternative Parts (Cross-Reference): P28F001-BXB150; P28F001BX-B150; P28F001BXB150;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-P28F001BXB-150 1207665-P28F001BXB-150
Product Name 12V Memory IC and Storage Component Memory - P28F001BXB-150
Memory Category Flash; PROM Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - NMC27C256BN150 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details