Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008791-NU3210MC S LJEF
Length: 40 mm
Mounting: SMD (SMT)
Memory Type: DDR2
Memory Size: 8 GB
Width: 40 mm
Categories: OEM Parts(M-N)
Case / Package: FCBGA
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 96 °C
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1008791-NU3210MC S LJEF |
| Product Name | OEM Parts - OEM Parts (M - N) - NU3210MC S LJEF |