Intel Corporation Integrated Circuits(ICs) NT80960KA16512

Description
Manufacturer: Intel Win Source Part Number: 209319-NT80960KA1651 2 Category: Integrated Circuits(ICs) Family: Embedded - Microprocessors Series: i960 Packaging: Tray Operating Temperature Range: 0°C ~ 100°C (TC) Core Processor: i960 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 16MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 132-QFP Manufacturer Device Package: 132-QFP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 209319-NT80960KA1651 2 Category: Integrated Circuits(ICs) Family: Embedded - Microprocessors Series: i960 Packaging: Tray Operating Temperature Range: 0°C ~ 100°C (TC) Core Processor: i960 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 16MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 132-QFP Manufacturer Device Package: 132-QFP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 209319-NT80960KA16512 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
209319-NT80960KA16512
Integrated Circuits(ICs) 209319-NT80960KA16512
Manufacturer: Intel Win Source Part Number: 209319-NT80960KA1651 2 Category: Integrated Circuits(ICs) Family: Embedded - Microprocessors Series: i960 Packaging: Tray Operating Temperature Range: 0°C ~ 100°C (TC) Core Processor: i960 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 16MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 132-QFP Manufacturer Device Package: 132-QFP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 209319-NT80960KA16512
Category: Integrated Circuits(ICs)
Family: Embedded - Microprocessors
Series: i960
Packaging: Tray
Operating Temperature Range: 0°C ~ 100°C (TC)
Core Processor: i960
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 16MHz
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 132-QFP
Manufacturer Device Package: 132-QFP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 209319-NT80960KA16512
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data