Intel Corporation Embedded - Embedded - Microprocessors - NT80960JD3V404 NT80960JD3V404

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009532-NT80960JD3V4 04 Packaging: Bulk Voltage: 3 V Mounting: SMD (SMT) Frequency: 40 MHz Categories: Embedded - Microprocessors Case / Package: QFP Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009532-NT80960JD3V4 04 Packaging: Bulk Voltage: 3 V Mounting: SMD (SMT) Frequency: 40 MHz Categories: Embedded - Microprocessors Case / Package: QFP Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - NT80960JD3V404 - 1009532-NT80960JD3V404 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - NT80960JD3V404
1009532-NT80960JD3V404
Embedded - Embedded - Microprocessors - NT80960JD3V404 1009532-NT80960JD3V404
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009532-NT80960JD3V4 04 Packaging: Bulk Voltage: 3 V Mounting: SMD (SMT) Frequency: 40 MHz Categories: Embedded - Microprocessors Case / Package: QFP Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009532-NT80960JD3V404
Packaging: Bulk
Voltage: 3 V
Mounting: SMD (SMT)
Frequency: 40 MHz
Categories: Embedded - Microprocessors
Case / Package: QFP
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant

Buy Now
Embedded Microprocessor MPU - 694-NT80960JD3V404 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-NT80960JD3V404
Embedded Microprocessor MPU 694-NT80960JD3V404
NT80960JD3V404 Product overview: NT80960JD3V404 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-NT80960JD3V404 can be used for catalog matching and distributor lookup.

NT80960JD3V404 Product overview: NT80960JD3V404 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-NT80960JD3V404 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1009532-NT80960JD3V404 694-NT80960JD3V404
Product Name Embedded - Embedded - Microprocessors - NT80960JD3V404 Embedded Microprocessor MPU
Architecture RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806BZWT3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Microprocessors - ATSAMA5D22C-CNRTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
4 suppliers