Intel Corporation 33MHZ Embedded Microprocessor MPU NT80386SX33

Description
IC MPU I386 33MHZ 100QFP Product overview: NT80386SX33 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-NT80386SX33 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU I386 33MHZ 100QFP Product overview: NT80386SX33 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-NT80386SX33 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33MHZ Embedded Microprocessor MPU - 694-NT80386SX33 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Embedded Microprocessor MPU
694-NT80386SX33
33MHZ Embedded Microprocessor MPU 694-NT80386SX33
IC MPU I386 33MHZ 100QFP Product overview: NT80386SX33 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-NT80386SX33 can be used for catalog matching and distributor lookup.

IC MPU I386 33MHZ 100QFP Product overview: NT80386SX33 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-NT80386SX33 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - NT80386SX33 - 060580-NT80386SX33 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - NT80386SX33
060580-NT80386SX33
Embedded - Embedded - Microprocessors - NT80386SX33 060580-NT80386SX33
Manufacturer: Intel Win Source Part Number: 060580-NT80386SX33 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 060580-NT80386SX33
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - NT80386SX33 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
NT80386SX33
Microprocessors NT80386SX33
Intel386 SX Microprocessor IC i386 1 Core, 32-Bit 33MHz 100-QFP

Intel386 SX Microprocessor IC i386 1 Core, 32-Bit 33MHz 100-QFP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-NT80386SX33 060580-NT80386SX33 NT80386SX33
Product Name 33MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - NT80386SX33 Microprocessors
Package Type Other; QFP QFP; Other; 100-QFP
Unlock Full Specs
to access all available technical data

Similar Products

AM3892 Sitara Processor - AM3892CCYG120 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
5 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details